M2 Optics, Inc. Datasheets for Network Transceivers
Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU).
Network Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 10G transceiver modules from M2 optics are available in a range of types including SFP+, XFP, X2, and XENPAK. All types meet industry standards and we can offer Cisco-compatible along... | |
| Copper SFP transceiver modules (1000Base-T) are 100% compatible with Cisco equipment, include RJ-45 connector, and compliant with applicable industry standards. | |
| CWDM transceiver modules are offered at wavelengths from 1470nm to 1610nm and include LC connectors. These SFPs are 100% compatible with Cisco equipment. CDWM transceiver options include DDM capability and... | |
| OC3, OC12, and OC48 transceivers are supplied for short, intermediate, and long reach applications. Compatible with Cisco equipment, all include LC connectors and are compliant with industry standards. | |
| SFP transceiver modules (1000Base SFP) from M2 Optics are 100% compatible with Cisco equipment, include LC connectors, and are compliant with industry standards. SFPs modules compatible with other brands including... |