All cement grade bucket elevator chains are manufactured with top grade alloy steels. Our side bars are furnished as a through-hardened component, while the pins are both through-hardened and induction hardened for maximum performance. Renold Jeffrey also uses a full round design on both knuckles (bushings) and pins.
Sealed joint chains and special coatings on chain components are used for chains designed for harsh conditions. We also produce apron conveyors, hard face drag chains, super capacity elevator chains and other commonly found chains in the cement industry.
Renold boasts the greatest engineering and design staff in the industry, with over 110 years of experience. Our technical and trouble shooting capabilities are second to none. RENOLD stocks common cement elevator chains for immediate shipment - 6956PB (856), 6867R (857), 6864R (864) and 6869R (859).
| Renold Canada | |
|---|---|
| Product Category | Conveyor Chain |
| Product Name | Cement Conveyor Chain |
| Material | Steel / Hardened Steel |
| Chain Types | Roller Chain |
| Rollers | Rollers |
| Links | Straight Link |
| Features | Attachment Chain |