Larson Electronics LLC Datasheets for Flashlights
Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Flashlights: Learn more
| Product Name | Notes |
|---|---|
| 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle... | |
| LED headlights are hands free flashlights. LED headlights offer long battery life and comfortable positioning on the head. Most LED headlights are used as a short range flood light for... | |
| LED Keychain Light - Task Light is a small light with a great output. Measuring only 3.4" in length and less than an inch in diameter, yet still capable of... | |
| LED Pocket Flashlight - Task Light is ideal for various tasks where a pure, white light is needed/preferred. The LED Pocket Flashlight is a small, multi-task light capable of easily... | |
| Rail Mounted Tactical Light that attaches/detaches to almost any gun in seconds. - Powered by two 3-volt CR123 lithium batteries with 10-year storage life - Shockproof super high-flux LED with... | |
| The Magnalight EXP-LED-F4W intrinsically safe LED flashlight has a 4 watt LED that produces a very tight, well focused pencil beam of light. Unlike many LED flashlights which produce a... | |
| W Explosion Proof Headlight is ideal for a wide variety of uses including Industrial Safety, Public Works & Utilities, Law Enforcement, Hardware/Tool, Automotive, Marine, Sporting Goods and Consumer applications. A... | |
| HID Spotlight RL-14 has a 3350 lumen beam - a powerful focused beam of light that is bright enough to illuminate objects up to 2000 feet away. The HID Spotlight... | |
| HID work light uses arc lamp technology to produce high power light output. Arc lamps do not have a filament, instead an arc jumps across 2 electrodes, igniting gas (metal... | |
| HID Xenon 25 watt HID rechargeable flashlight with 4000 mah lithium ion battery - 1500 lumens FREE DC VEHICLE CHARGER AND RED HUNTING LENS WITH PURCHASE FOR LIMITED TIME ($70... | |
| HID Xenon 25 watt HID rechargeable flashlight with 4000 mah lithium ion battery - 1500 lumens New push button switch enables operator to use the HID Xenon HID flashlight with... | |
| LED Flashlight - Spare Vehicle Charger Dock | |
| LED headlight comes standard with spotlight and flood light modes. By sliding an integrated diffuser lens over the spot beam, operators can create a soft wide flood beam for close... | |
| Tactical LED Flashlight with 180 lumen output, and vehicle Or wall) mount "drop in charging cradle". This LED flashlight is unique in its high quality construction, 2 on/off push buttons... | |
| The 990X-M-DC has a 35 Watt, Xenon 4300 Kelvin, High Intensity Discharge (HID) bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at... | |
| The HIDH-3550 is a fixture that delivers an extraordinary output for a relatively small and portable HID flashlight. Designed for military, search & rescue, and border patrol applications, the HIDH-3550... | |
| The new tactical RUL-10 LED handheld spotlight gives a long-range bright white beam that works well in any environment, including smoke. Powered by a lightweight 4 cell lithium ion battery,... | |
| This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million... | |
| This lightweight, ultra rugged, ergonomic handheld HID Magnalight spotlight operates on 12 volts or 24 volts DC and can be used as a spot or flood light. This Magnalight spotlight... | |
| FX5R Explosion Proof Rechargeable LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be... | |
| The explosion proof LED rechargeable LED flashlight is a highly versatile and effective lighting solution for operators who require a dependable source of powerful handheld illumination suitable for use in... | |
| The EXPRL-91 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may... | |
| The EXPRL-95 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may... | |
| The Magnalight ATX-20-S Hazardous Location Approved flashlight has a Class 1 Division 1 Groups A-D approval and produces a brilliant light beam capable of reaching over 2,000 feet, making it... | |
| The Magnalight ATX-20-SE Hazardous Location Approved flashlight has a Class 1 Division 1 Groups A-D approval and contains an enhanced waterproof battery pack for longer run time on a single... | |
| The Magnalight EPL-UV-20W Hazardous Location Approved UV flashlight has a Class 1 Division 1 Groups A-D approval, produces a beam in the ultra violet spectrum capable of reaching 35 feet... | |
| Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart Rechargeable Explosion Proof Right Angle Flashlight attaches via ring or spring clip to... |