Larson Electronics LLC Rechargeable Explosion Proof Right Angle Clip Light - Class I, Div. 1 Group D - Made in USA EXPRA-04R

Description
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart Rechargeable Explosion Proof Right Angle Flashlight attaches via ring or spring clip to vest, coat or helmet. This explosion proof flashlight is rechargeable and takes approximately 2 hours to charge while having a run time of approximately 5.5 hours. The charger contains small notification LEDs that notify the operator when the charge is complete. Various LED colors allow for battery status indication. Beam dimensions are approximately 200' in length by 30' in width. The unit comes standard with a high voltage (110V,220V) or low voltage (12V,24V) unit charger. MADE IN THE USA Safety Approvals UL: Class I Division 1 and 2, Group D with Operating Temp T3 ATEX II 2 G EEX ib e IIB T3 Click here to learn more about National Electrical Code Hazardous Location Classifications This image shows a dark street with a street lamp approx. 475 feet away. This image shows the EXPRA-04R illuminating the narrow street corridor, beam reaches 190' in length easily.
Datasheet
Description
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart Rechargeable Explosion Proof Right Angle Flashlight attaches via ring or spring clip to vest, coat or helmet. This explosion proof flashlight is rechargeable and takes approximately 2 hours to charge while having a run time of approximately 5.5 hours. The charger contains small notification LEDs that notify the operator when the charge is complete. Various LED colors allow for battery status indication. Beam dimensions are approximately 200' in length by 30' in width. The unit comes standard with a high voltage (110V,220V) or low voltage (12V,24V) unit charger. MADE IN THE USA Safety Approvals UL: Class I Division 1 and 2, Group D with Operating Temp T3 ATEX II 2 G EEX ib e IIB T3 Click here to learn more about National Electrical Code Hazardous Location Classifications This image shows a dark street with a street lamp approx. 475 feet away. This image shows the EXPRA-04R illuminating the narrow street corridor, beam reaches 190' in length easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Explosion Proof Right Angle Clip Light - Class I, Div. 1 Group D - Made in USA - EXPRA-04R - Larson Electronics LLC
Kemp, TX, USA
Rechargeable Explosion Proof Right Angle Clip Light - Class I, Div. 1 Group D - Made in USA
EXPRA-04R
Rechargeable Explosion Proof Right Angle Clip Light - Class I, Div. 1 Group D - Made in USA EXPRA-04R
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart Rechargeable Explosion Proof Right Angle Flashlight attaches via ring or spring clip to vest, coat or helmet. This explosion proof flashlight is rechargeable and takes approximately 2 hours to charge while having a run time of approximately 5.5 hours. The charger contains small notification LEDs that notify the operator when the charge is complete. Various LED colors allow for battery status indication. Beam dimensions are approximately 200' in length by 30' in width. The unit comes standard with a high voltage (110V,220V) or low voltage (12V,24V) unit charger. MADE IN THE USA Safety Approvals UL: Class I Division 1 and 2, Group D with Operating Temp T3 ATEX II 2 G EEX ib e IIB T3 Click here to learn more about National Electrical Code Hazardous Location Classifications This image shows a dark street with a street lamp approx. 475 feet away. This image shows the EXPRA-04R illuminating the narrow street corridor, beam reaches 190' in length easily.
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart
Rechargeable Explosion Proof Right Angle Flashlight attaches via ring or spring clip to vest, coat or helmet. This explosion proof flashlight is rechargeable and takes approximately 2 hours to charge while having a run time of approximately 5.5 hours. The charger contains small notification LEDs that notify the operator when the charge is complete. Various LED colors allow for battery status indication. Beam dimensions are approximately 200' in length by 30' in width. The unit comes standard with a high voltage (110V,220V) or low voltage (12V,24V) unit charger.

MADE IN THE USA

Safety Approvals
UL: Class I Division 1 and 2, Group D with Operating Temp T3
ATEX II 2 G EEX ib e IIB T3

Click here to learn more about National Electrical Code Hazardous Location Classifications

This image shows a dark street with a street lamp approx. 475 feet away.

This image shows the EXPRA-04R illuminating the narrow street corridor, beam reaches 190' in length easily.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number EXPRA-04R
Product Name Rechargeable Explosion Proof Right Angle Clip Light - Class I, Div. 1 Group D - Made in USA
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2163619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Button Cell; Re-Chargeable
Battery Size 2 x cr123
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Flashlight - 2352-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Lamp Type LED
View Details
Bend-A-Light Flashlight - BAL Series - DME Company
Specs
Flashlight Type Tube Flashlight
Length 16 to 24 inch (406 to 610 mm)
Lumen 62780 to 125560 lm (5000 to 10000 cp)
View Details