Larson Electronics LLC Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Heavy duty transformer converts input primary 230/240 Volts AC 50/60HZ to 120/110 Volts DC. www.magnalight.com builds transformers to your specifications. If this model does not meet your needs, please use... | |
| The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle... | |
| The Magnalight DCP-11-DP Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter includes a typical straight blade plug on the input end... |