Larson Electronics LLC MK-1 LED Tactical Flashlight - Top Gun Flashlight MK-1-FREE-STYLUS

Description
Tactical LED Flashlight with 180 lumen output, and vehicle Or wall) mount "drop in charging cradle". This LED flashlight is unique in its high quality construction, 2 on/off push buttons (at the head and tail) and the "drop in charging cradle". This LED flashlight contains a lithium ion battery and charges in 2 hours. Unlike NIMH based rechargeables (like in Streamlight, etc.) lithium ion batteries can be partially charged at will and have 18+ month shelf lives. FREE STREAMLIGHT STYLUS PRO WITH PURCHASE. 3 Watt CREE Q5 Lumens: 180+ Projection Distance: Up to 500' Beam Convergence: 15 deg fixed, polished aluminum. Color Temperature: 6000K Battery: rechargeable Lithium Ion 7.4V 2200mAh; Both positive and negative terminals at each end, can be installed either way. American IC electronic circuit protects battery from short circuit, shutting battery down preventing fire or possible explosion due to short circuit. Encased in specially designed sleeve which houses the electronics with shock absorbing inner springs (shock proof). Run time: 5 hr on full charge; 20 hr @ 25% power, 30 hr @ strobe. Time to recharge: 2 hrs / no memory accepts partial charge; In an emergency a charge of 15-20 minutes will provide about 40 minutes of light at 25% mode. Length: 9.5" Weight: 14.2oz Power Switch: Dual, Side switch with 3 modes: 100%, 25%, & strobe Rear tactical switch: 100% only Strobe Frequency: 10~`12 MHz Rating: IPX7 Low battery indicator: 20 minute warning, Red LED viewable to operator Light body: Aircraft grade 6160 anodized black aluminum Charger: 7-28V DC mountable cradle, with 120/240 AC hard wire connection, Dual charge circuits, Undercharge and Overcharge protection, can be left in charger indefinitely. Fused to protect against short circuit in system. Small LED will illuminate if blown fuse. Constructed of fire proof nylon, lead free and R.O.H.S. compliant. Included items: One flashlight, one battery, one in-car charging cradle, one hard wiring lead, one cigarette socket lead and one nylon belt carry pouch, packaged in attractive display box. Optional: Traffic control wand, Bright orange with blue end cap Click here to see the TopGun Mark1 Brochure Click Here for More Info on the TopGun Mark1 FREE STREAMLIGHT PRO STYLUS WITH PURCHASE OF THE MK-1 HIGH-POWERED LED PENLIGHT. Streamlight’s new high flux LED light with Proprietary Micro Optical Systems has “Battery-Booster” electronics to provide a super-bright beam. Proprietary Micro Optical System (MOS), for optimized output and runtime Up to 24 lumens output for up to 7.5 hrs runtime Super-bright 1/2 watt, 30,000 hour high flux LED An internal polymer body liner and shock proof switch housing allow for operation under the most extreme conditions Rubber push button tail cap switch O-ring sealed Unbreakable polycarbonate lens Unbreakable pocket clip Belt Holster included Corrosion and water resistant construction Water resistant per IPX4; in accordance with specification EN 60529:1992 Shock-proof; drop test verified above the industry standard of six feet Type II MIL-SPEC abrasion and corrosion-resistant anodized aircraft aluminum Includes (2) “AAA” alkaline batteries and holster 1.64 oz. with battery 5.3” long Available in Matte Black Limited Lifetime Warranty
Datasheet
Description
Tactical LED Flashlight with 180 lumen output, and vehicle Or wall) mount "drop in charging cradle". This LED flashlight is unique in its high quality construction, 2 on/off push buttons (at the head and tail) and the "drop in charging cradle". This LED flashlight contains a lithium ion battery and charges in 2 hours. Unlike NIMH based rechargeables (like in Streamlight, etc.) lithium ion batteries can be partially charged at will and have 18+ month shelf lives. FREE STREAMLIGHT STYLUS PRO WITH PURCHASE. 3 Watt CREE Q5 Lumens: 180+ Projection Distance: Up to 500' Beam Convergence: 15 deg fixed, polished aluminum. Color Temperature: 6000K Battery: rechargeable Lithium Ion 7.4V 2200mAh; Both positive and negative terminals at each end, can be installed either way. American IC electronic circuit protects battery from short circuit, shutting battery down preventing fire or possible explosion due to short circuit. Encased in specially designed sleeve which houses the electronics with shock absorbing inner springs (shock proof). Run time: 5 hr on full charge; 20 hr @ 25% power, 30 hr @ strobe. Time to recharge: 2 hrs / no memory accepts partial charge; In an emergency a charge of 15-20 minutes will provide about 40 minutes of light at 25% mode. Length: 9.5" Weight: 14.2oz Power Switch: Dual, Side switch with 3 modes: 100%, 25%, & strobe Rear tactical switch: 100% only Strobe Frequency: 10~`12 MHz Rating: IPX7 Low battery indicator: 20 minute warning, Red LED viewable to operator Light body: Aircraft grade 6160 anodized black aluminum Charger: 7-28V DC mountable cradle, with 120/240 AC hard wire connection, Dual charge circuits, Undercharge and Overcharge protection, can be left in charger indefinitely. Fused to protect against short circuit in system. Small LED will illuminate if blown fuse. Constructed of fire proof nylon, lead free and R.O.H.S. compliant. Included items: One flashlight, one battery, one in-car charging cradle, one hard wiring lead, one cigarette socket lead and one nylon belt carry pouch, packaged in attractive display box. Optional: Traffic control wand, Bright orange with blue end cap Click here to see the TopGun Mark1 Brochure Click Here for More Info on the TopGun Mark1 FREE STREAMLIGHT PRO STYLUS WITH PURCHASE OF THE MK-1 HIGH-POWERED LED PENLIGHT. Streamlight’s new high flux LED light with Proprietary Micro Optical Systems has “Battery-Booster” electronics to provide a super-bright beam. Proprietary Micro Optical System (MOS), for optimized output and runtime Up to 24 lumens output for up to 7.5 hrs runtime Super-bright 1/2 watt, 30,000 hour high flux LED An internal polymer body liner and shock proof switch housing allow for operation under the most extreme conditions Rubber push button tail cap switch O-ring sealed Unbreakable polycarbonate lens Unbreakable pocket clip Belt Holster included Corrosion and water resistant construction Water resistant per IPX4; in accordance with specification EN 60529:1992 Shock-proof; drop test verified above the industry standard of six feet Type II MIL-SPEC abrasion and corrosion-resistant anodized aircraft aluminum Includes (2) “AAA” alkaline batteries and holster 1.64 oz. with battery 5.3” long Available in Matte Black Limited Lifetime Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MK-1 LED Tactical Flashlight - Top Gun Flashlight - MK-1-FREE-STYLUS - Larson Electronics LLC
Kemp, TX, USA
MK-1 LED Tactical Flashlight - Top Gun Flashlight
MK-1-FREE-STYLUS
MK-1 LED Tactical Flashlight - Top Gun Flashlight MK-1-FREE-STYLUS
Tactical LED Flashlight with 180 lumen output, and vehicle Or wall) mount "drop in charging cradle". This LED flashlight is unique in its high quality construction, 2 on/off push buttons (at the head and tail) and the "drop in charging cradle". This LED flashlight contains a lithium ion battery and charges in 2 hours. Unlike NIMH based rechargeables (like in Streamlight, etc.) lithium ion batteries can be partially charged at will and have 18+ month shelf lives. FREE STREAMLIGHT STYLUS PRO WITH PURCHASE. 3 Watt CREE Q5 Lumens: 180+ Projection Distance: Up to 500' Beam Convergence: 15 deg fixed, polished aluminum. Color Temperature: 6000K Battery: rechargeable Lithium Ion 7.4V 2200mAh; Both positive and negative terminals at each end, can be installed either way. American IC electronic circuit protects battery from short circuit, shutting battery down preventing fire or possible explosion due to short circuit. Encased in specially designed sleeve which houses the electronics with shock absorbing inner springs (shock proof). Run time: 5 hr on full charge; 20 hr @ 25% power, 30 hr @ strobe. Time to recharge: 2 hrs / no memory accepts partial charge; In an emergency a charge of 15-20 minutes will provide about 40 minutes of light at 25% mode. Length: 9.5" Weight: 14.2oz Power Switch: Dual, Side switch with 3 modes: 100%, 25%, & strobe Rear tactical switch: 100% only Strobe Frequency: 10~`12 MHz Rating: IPX7 Low battery indicator: 20 minute warning, Red LED viewable to operator Light body: Aircraft grade 6160 anodized black aluminum Charger: 7-28V DC mountable cradle, with 120/240 AC hard wire connection, Dual charge circuits, Undercharge and Overcharge protection, can be left in charger indefinitely. Fused to protect against short circuit in system. Small LED will illuminate if blown fuse. Constructed of fire proof nylon, lead free and R.O.H.S. compliant. Included items: One flashlight, one battery, one in-car charging cradle, one hard wiring lead, one cigarette socket lead and one nylon belt carry pouch, packaged in attractive display box. Optional: Traffic control wand, Bright orange with blue end cap Click here to see the TopGun Mark1 Brochure Click Here for More Info on the TopGun Mark1 FREE STREAMLIGHT PRO STYLUS WITH PURCHASE OF THE MK-1 HIGH-POWERED LED PENLIGHT. Streamlight’s new high flux LED light with Proprietary Micro Optical Systems has “Battery-Booster” electronics to provide a super-bright beam. Proprietary Micro Optical System (MOS), for optimized output and runtime Up to 24 lumens output for up to 7.5 hrs runtime Super-bright 1/2 watt, 30,000 hour high flux LED An internal polymer body liner and shock proof switch housing allow for operation under the most extreme conditions Rubber push button tail cap switch O-ring sealed Unbreakable polycarbonate lens Unbreakable pocket clip Belt Holster included Corrosion and water resistant construction Water resistant per IPX4; in accordance with specification EN 60529:1992 Shock-proof; drop test verified above the industry standard of six feet Type II MIL-SPEC abrasion and corrosion-resistant anodized aircraft aluminum Includes (2) “AAA” alkaline batteries and holster 1.64 oz. with battery 5.3” long Available in Matte Black Limited Lifetime Warranty

Tactical LED Flashlight with 180 lumen output, and vehicle Or wall) mount "drop in charging cradle". This LED flashlight is unique in its high quality construction, 2 on/off push buttons (at the head and tail) and the "drop in charging cradle". This LED flashlight contains a lithium ion battery and charges in 2 hours. Unlike NIMH based rechargeables (like in Streamlight, etc.) lithium ion batteries can be partially charged at will and have 18+ month shelf lives. FREE STREAMLIGHT STYLUS PRO WITH PURCHASE.

3 Watt CREE Q5
Lumens: 180+
Projection Distance: Up to 500'
Beam Convergence: 15 deg fixed, polished aluminum.
Color Temperature: 6000K

Battery: rechargeable Lithium Ion 7.4V 2200mAh; Both positive and negative terminals at each end, can be installed either way. American IC electronic circuit protects battery from short circuit, shutting battery down preventing fire or possible explosion due to short circuit. Encased in specially designed sleeve which houses the electronics with shock absorbing inner springs (shock proof).
Run time: 5 hr on full charge; 20 hr @ 25% power, 30 hr @ strobe.
Time to recharge: 2 hrs / no memory accepts partial charge; In an emergency a charge of 15-20 minutes will provide about 40 minutes of light at 25% mode.

Length: 9.5"
Weight: 14.2oz

Power Switch: Dual, Side switch with 3 modes: 100%, 25%, & strobe
Rear tactical switch: 100% only
Strobe Frequency: 10~`12 MHz

Rating: IPX7

Low battery indicator: 20 minute warning, Red LED viewable to operator
Light body: Aircraft grade 6160 anodized black aluminum
Charger: 7-28V DC mountable cradle, with 120/240 AC hard wire connection, Dual charge circuits, Undercharge and Overcharge protection, can be left in charger indefinitely. Fused to protect against short circuit in system. Small LED will illuminate if blown fuse. Constructed of fire proof nylon, lead free and R.O.H.S. compliant.

Included items: One flashlight, one battery, one in-car charging cradle, one hard wiring lead, one cigarette socket lead and one nylon belt carry pouch, packaged in attractive display box.
Optional: Traffic control wand, Bright orange with blue end cap

Click here to see the TopGun Mark1 Brochure

Click Here for More Info on the TopGun Mark1

FREE STREAMLIGHT PRO STYLUS WITH PURCHASE OF THE MK-1

HIGH-POWERED LED PENLIGHT. Streamlight’s new high flux LED light with Proprietary Micro Optical Systems has “Battery-Booster” electronics to provide a super-bright beam.

Proprietary Micro Optical System (MOS), for optimized output and runtime
Up to 24 lumens output for up to 7.5 hrs runtime
Super-bright 1/2 watt, 30,000 hour high flux LED
An internal polymer body liner and shock proof switch housing allow for operation under the most extreme conditions
Rubber push button tail cap switch
O-ring sealed
Unbreakable polycarbonate lens
Unbreakable pocket clip
Belt Holster included
Corrosion and water resistant construction
Water resistant per IPX4; in accordance with specification EN 60529:1992
Shock-proof; drop test verified above the industry standard of six feet
Type II MIL-SPEC abrasion and corrosion-resistant anodized aircraft aluminum
Includes (2) “AAA” alkaline batteries and holster
1.64 oz. with battery
5.3” long
Available in Matte Black
Limited Lifetime Warranty

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number MK-1-FREE-STYLUS
Product Name MK-1 LED Tactical Flashlight - Top Gun Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 657255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
3D Flashlight with Ring Hanger (6 lights/case) - IN3C - Rayovac
Specs
Flashlight Type Tube Flashlight
Power Source Battery
Battery Size D
View Details
2 suppliers
Streamlight Strion LED HL - DC Charge Cord - 1 Base - STL-74754 - Andax Industries
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Battery Size AA
Lumen 615 lm (48.98 cp)
View Details