Larson Electronics LLC Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| Heavy duty transformer converts input primary 230/240 Volts AC 50/60HZ to 120/110 Volts DC. www.magnalight.com builds transformers to your specifications. If this model does not meet your needs, please use... | |
| The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle... | |
| The Magnalight DCP-11-DP Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter includes a typical straight blade plug on the input end... |