ZTE ZXSDR BS8800 is a macro base station based on ZTE soft base station platform. It performs functions such as baseband modulation and demodulation, RF signal transmission and demodulation, wireless resource allocation, call processing, power control, and soft handoff.
High capacity: ZTE ZXSDR BS8800 provides the highest capacity in the industry and brings strong network expansion capability.
ZTE ZXSDR BS8800 maximizes the use of telecom operators' band resources.
Wide coverage: ZTE ZXSDR BS8800 boasts of the highest output power in the industry and realizes wide coverage.
Low power consumption: The power amplification efficiency of the RRU reaches 33%, which saves energy consumption by more than 50% compared with traditional products.
Space: ZTE ZXSDR BS8800 provides 48 sectors by using the smallest space in the industry.
Reduced configuration: CDMA20001X shares transmission equipment with EV-DO, which reduces transmission resources.
The power consumption is greatly reduced, which reduces the configuration of power supply.
Smooth evolution: ZTE ZXSDR BS8800 supports smooth evolution to LTE/UMB and multi-mode base stations and can simplify telecom operators' management work.
| ZTE Corporation | |
|---|---|
| Product Category | Radios |
| Product Number | BS8800 |
| Product Name | GoTa 3G Base Stations |