Ed Fagan, Inc. Datasheets for Metal Plates and Plate Stock
Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Metal Plates and Plate Stock: Learn more
| Product Name | Notes |
|---|---|
| A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. | |
| A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. | |
| A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. | |
| ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining... | |
| Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. | |
| Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. | |
| Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability,... | |
| Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten’s low vapor pressure at elevated temperatures makes it... | |
| Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is... |