Ed Fagan, Inc. Datasheets for Molybdenum and Molybdenum Alloys
Molybdenum and molybdenum alloys are refractory metal and alloys with a very high melting point (non-alloy 2623 °C) and a low thermal expansion coefficient. They are used to fabricate evaporation crucibles, electrodes, rocket technology, furnace components, glass and zinc processing tools, and electrical contacts.
Molybdenum and Molybdenum Alloys: Learn more
| Product Name | Notes |
|---|---|
| Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability,... | |
| Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is... | |
| Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and... |