Ed Fagan, Inc. Datasheets for Nickel and Nickel Alloys
Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Nickel and Nickel Alloys: Learn more
| Product Name | Notes |
|---|---|
| A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. | |
| A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed. | |
| A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. | |
| Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor... | |
| Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. |