A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals.
| Ed Fagan, Inc. | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | Alloy 42-6 |
| Product Name | Controlled Expansion Alloy for Glass Seals |
| Type | Miscellaneous Ferrous Alloy |
| Shape / Form | Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes |
| Features | Controlled / Low Expansion Alloy; Corrosion Resistant |
| Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn |
| Applications | Electronics or semiconductors |