Ed Fagan, Inc. Coil/Strip Standard Moly TZM

Description
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.
Datasheet
Description
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil/Strip Standard - Moly TZM - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Coil/Strip Standard
Moly TZM
Coil/Strip Standard Moly TZM
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Supplier's Site Datasheet
Molybdenum Rod Stock Forged - Moly TZM - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Molybdenum Rod Stock Forged
Moly TZM
Molybdenum Rod Stock Forged Moly TZM
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Supplier's Site Datasheet
Molybdenum Rod Stock GS - Moly TZM - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Molybdenum Rod Stock GS
Moly TZM
Molybdenum Rod Stock GS Moly TZM
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Supplier's Site Datasheet
Sheet and Plate Standard - Moly TZM - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Sheet and Plate Standard
Moly TZM
Sheet and Plate Standard Moly TZM
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F.

Supplier's Site Datasheet

Technical Specifications

  Ed Fagan, Inc. Ed Fagan, Inc. Ed Fagan, Inc. Ed Fagan, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number Moly TZM Moly TZM Moly TZM Moly TZM
Product Name Coil/Strip Standard Molybdenum Rod Stock Forged Molybdenum Rod Stock GS Sheet and Plate Standard
Type Molybdenum; Refractory / Reactive; Alloy Molybdenum; Refractory / Reactive; Alloy Molybdenum; Refractory / Reactive; Alloy Molybdenum; Refractory / Reactive; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature) Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes
Features Coil Stock (optional feature); Corrosion Resistant Corrosion Resistant Corrosion Resistant Corrosion Resistant
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn Wrought; Cold Finished, Rolled or Cold Drawn Wrought; Cold Finished, Rolled or Cold Drawn Wrought; Cold Finished, Rolled or Cold Drawn
Applications Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 680965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Copper
Thickness 0.0177 inch (0.4500 mm)
Width / OD 11.81 inch (300 mm)
View Details
Resistance Alloy - ISA®-CHROM 80 - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Lead Lined Plywood -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details