The PA-35 Wi-Fi Actuator Control Box is designed for controlling up to four linear actuators via an Android or iPhone application. It operates on a 12VDC input and provides individual or parallel control for each channel, with a maximum output current of 10A per channel. The control box features remote functions including up, down, and pause options, and is equipped with Wi-Fi connectivity for seamless integration with mobile devices. The dimensions of the control box are 6.2 inches in length, 1.6 inches in height, and 3.2 inches in width, with a weight of 0.8 lbs. It includes a kit with one control box and five connectors. The product comes with an 18-month warranty. The app allows for recording up to five presets, each with 30 minutes of recording time, enabling users to save and replay actuator movements. The setup process involves connecting actuator wires and configuring Wi-Fi settings through a web interface.
The first of its kind, the Wi-Fi Control App and PA-35 Box is a never-before-seen way to control your actuators through Android/iPhone.
Get all the linear actuator control add-ons in a single Android app. The Wi-Fi Actuator App gives you complete control over up to four actuators through a simple, easy-to-use interface. Get directional control, multiple actuator control, time delay, pre-programmed settings and more. The app is designed to give you all the control over your actuators the way you want it.
Combine the Wi-Fi Actuator App with our PA-35 Control Box. This box has been designed for use with the Wi-Fi app, and it’s snap on connections make wiring it a breeze. The lighting system on the box lets you know when you’ve got power, an outgoing signal and connection to the Wi-Fi network
App Specs:
| Progressive Automations | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | PA-35 |
| Product Name | WIFI Actuator Control Box - 4 Channel - Android/IPhone |
| DC Input | 12 volts |