ITOH Denki USA, Inc. Driver Card CB-016S7

Description
Features: • Adjustable acceleration and deceleration time (0 to 2.5s) • Stable speed operation • Manual or automatic recovery of the thermal overload device • One (1) DIP switch combined with one (1) rotary switch to select up to 20 different fixed speeds • Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more. • Three (3) LEDs (green, red, & orange) to identify the type of error and number of error occurrences • Error occurrence indication • Displayed only when error condition is present • Pulse signal output to indicate motor revolution • Lead free design; RoHS compliant • Low Voltage Protection reacts when • Sustained low voltage (less than 15V DC) for at least 1 second • Fluctuating voltage dropping below 15V DC, 5 times within 0.5 second • Delayed Start-up Over-current response • 1 second delay after RUN signal is applied, before over-current indication is active • Eliminates false over-current indication during motor start • External Direction control • When external DIR signal is changed while motor is running, the motor stops for 0.5 second, then runs again in opposite direction
Datasheet
Description
Features: • Adjustable acceleration and deceleration time (0 to 2.5s) • Stable speed operation • Manual or automatic recovery of the thermal overload device • One (1) DIP switch combined with one (1) rotary switch to select up to 20 different fixed speeds • Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more. • Three (3) LEDs (green, red, & orange) to identify the type of error and number of error occurrences • Error occurrence indication • Displayed only when error condition is present • Pulse signal output to indicate motor revolution • Lead free design; RoHS compliant • Low Voltage Protection reacts when • Sustained low voltage (less than 15V DC) for at least 1 second • Fluctuating voltage dropping below 15V DC, 5 times within 0.5 second • Delayed Start-up Over-current response • 1 second delay after RUN signal is applied, before over-current indication is active • Eliminates false over-current indication during motor start • External Direction control • When external DIR signal is changed while motor is running, the motor stops for 0.5 second, then runs again in opposite direction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Card - CB-016S7 - ITOH Denki USA, Inc.
Hanover Township, PA, USA
Driver Card
CB-016S7
Driver Card CB-016S7
Features: • Adjustable acceleration and deceleration time (0 to 2.5s) • Stable speed operation • Manual or automatic recovery of the thermal overload device • One (1) DIP switch combined with one (1) rotary switch to select up to 20 different fixed speeds • Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more. • Three (3) LEDs (green, red, & orange) to identify the type of error and number of error occurrences • Error occurrence indication • Displayed only when error condition is present • Pulse signal output to indicate motor revolution • Lead free design; RoHS compliant • Low Voltage Protection reacts when • Sustained low voltage (less than 15V DC) for at least 1 second • Fluctuating voltage dropping below 15V DC, 5 times within 0.5 second • Delayed Start-up Over-current response • 1 second delay after RUN signal is applied, before over-current indication is active • Eliminates false over-current indication during motor start • External Direction control • When external DIR signal is changed while motor is running, the motor stops for 0.5 second, then runs again in opposite direction

Features:

• Adjustable acceleration and deceleration time (0 to 2.5s)
• Stable speed operation
• Manual or automatic recovery of the thermal overload device
• One (1) DIP switch combined with one (1) rotary switch to select up to 20 different fixed speeds
• Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more.
• Three (3) LEDs (green, red, & orange) to identify the type of error and number of error occurrences
• Error occurrence indication
• Displayed only when error condition is present
• Pulse signal output to indicate motor revolution
• Lead free design; RoHS compliant
• Low Voltage Protection reacts when
• Sustained low voltage (less than 15V DC) for at least 1 second
• Fluctuating voltage dropping below 15V DC, 5 times within 0.5 second
• Delayed Start-up Over-current response
• 1 second delay after RUN signal is applied, before over-current indication is active
• Eliminates false over-current indication during motor start
• External Direction control
• When external DIR signal is changed while motor is running, the motor stops for 0.5 second, then runs again in opposite direction

Supplier's Site Datasheet

Technical Specifications

  ITOH Denki USA, Inc.
Product Category Motion Controllers
Product Number CB-016S7
Product Name Driver Card
Axes 1.0
Setup Other
Operating Mode Other
Features Dynamic Braking; Brake Output (optional feature); Alarm / Status Monitoring; Self Configuration; Self Diagnostics
Unlock Full Specs
to access all available technical data

Similar Products