ITOH Denki USA, Inc. Snap-In-Drive Interface Controller SID

Description
The SID (Snap-in-Drive) interface controller is a new generation, built-in ZPA-logic, control card. It is compatible with the SID series Power Moller® motor driven roller with internal drive card (XE / XP with cable-less option). The SID controller design concept minimizes installation and wiring time by employing a unique mounting method. It also has several operating modes and speed options which make the SID controller suitable for most ZPA applications, even merge and divert areas. Features RoHS and EMC conformity (EN61000-6-2/1999, EN61000-6-4/2001) Input power voltage: DC24V ±10% LED indicators for Power, Sensor, and Error status Speed adjustable by potentiometer, 10 different settings (Interface card only) 4 DIP switches for operation selection (Interface card only) Built-in diode for reverse polarity protection Flexible-Zone-Recogn ition for product that spans multiple zones (slug release mode)
Datasheet
Description
The SID (Snap-in-Drive) interface controller is a new generation, built-in ZPA-logic, control card. It is compatible with the SID series Power Moller® motor driven roller with internal drive card (XE / XP with cable-less option). The SID controller design concept minimizes installation and wiring time by employing a unique mounting method. It also has several operating modes and speed options which make the SID controller suitable for most ZPA applications, even merge and divert areas. Features RoHS and EMC conformity (EN61000-6-2/1999, EN61000-6-4/2001) Input power voltage: DC24V ±10% LED indicators for Power, Sensor, and Error status Speed adjustable by potentiometer, 10 different settings (Interface card only) 4 DIP switches for operation selection (Interface card only) Built-in diode for reverse polarity protection Flexible-Zone-Recogn ition for product that spans multiple zones (slug release mode)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-In-Drive Interface Controller - SID - ITOH Denki USA, Inc.
Hanover Township, PA, USA
Snap-In-Drive Interface Controller
SID
Snap-In-Drive Interface Controller SID
The SID (Snap-in-Drive) interface controller is a new generation, built-in ZPA-logic, control card. It is compatible with the SID series Power Moller® motor driven roller with internal drive card (XE / XP with cable-less option). The SID controller design concept minimizes installation and wiring time by employing a unique mounting method. It also has several operating modes and speed options which make the SID controller suitable for most ZPA applications, even merge and divert areas. Features RoHS and EMC conformity (EN61000-6-2/1999, EN61000-6-4/2001) Input power voltage: DC24V ±10% LED indicators for Power, Sensor, and Error status Speed adjustable by potentiometer, 10 different settings (Interface card only) 4 DIP switches for operation selection (Interface card only) Built-in diode for reverse polarity protection Flexible-Zone-Recogn ition for product that spans multiple zones (slug release mode)

The SID (Snap-in-Drive) interface controller is a new generation, built-in ZPA-logic, control card. It is compatible with the SID series Power Moller® motor driven roller with internal drive card (XE / XP with cable-less option).

The SID controller design concept minimizes installation and wiring time by employing a unique mounting method. It also has several operating modes and speed options which make the SID controller suitable for most ZPA applications, even merge and divert areas.

Features

  • RoHS and EMC conformity (EN61000-6-2/1999, EN61000-6-4/2001)
  • Input power voltage: DC24V ±10%
  • LED indicators for Power, Sensor, and Error status
  • Speed adjustable by potentiometer, 10 different settings (Interface card only)
  • 4 DIP switches for operation selection (Interface card only)
  • Built-in diode for reverse polarity protection
  • Flexible-Zone-Recognition for product that spans multiple zones (slug release mode)
Supplier's Site Datasheet

Technical Specifications

  ITOH Denki USA, Inc.
Product Category Motion Controllers
Product Number SID
Product Name Snap-In-Drive Interface Controller
Axes 1.0
Setup Other
Operating Mode Other
Features Alarm / Status Monitoring; Self Configuration; Self Diagnostics
Unlock Full Specs
to access all available technical data