ITOH Denki USA, Inc. Driver Card CBM-103F

Description
Features: Designed for use with the high torque PM635KE (up to 10A) Built in thermal protection for both driver card and Power Moller Two LED’s to identify type of error and number of occurrences Dynamic brake control Stable speed functions to ensure articles of different weights travel at the same rate Variable speed control with rotary switch for 10 fixed speed settings or by external voltage input for up to 16 speeds Direction control by onboard DIP switch or external signal input Adjustable acceleration and deceleration time (0 to 2.5s) Switch for manual or automatic recovery of thermal overload device Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more Induced voltage protection Includes mounting hardware and wiring connectors Two (2) M4 x 15 phillips pan head mounting screws and nuts Connectors for power and control are: Power: WAGO #231-102/026-000 (Included) Control: WAGO #733-105 (Included)
Datasheet
Description
Features: Designed for use with the high torque PM635KE (up to 10A) Built in thermal protection for both driver card and Power Moller Two LED’s to identify type of error and number of occurrences Dynamic brake control Stable speed functions to ensure articles of different weights travel at the same rate Variable speed control with rotary switch for 10 fixed speed settings or by external voltage input for up to 16 speeds Direction control by onboard DIP switch or external signal input Adjustable acceleration and deceleration time (0 to 2.5s) Switch for manual or automatic recovery of thermal overload device Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more Induced voltage protection Includes mounting hardware and wiring connectors Two (2) M4 x 15 phillips pan head mounting screws and nuts Connectors for power and control are: Power: WAGO #231-102/026-000 (Included) Control: WAGO #733-105 (Included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Card - CBM-103F - ITOH Denki USA, Inc.
Hanover Township, PA, USA
Driver Card
CBM-103F
Driver Card CBM-103F
Features: Designed for use with the high torque PM635KE (up to 10A) Built in thermal protection for both driver card and Power Moller Two LED’s to identify type of error and number of occurrences Dynamic brake control Stable speed functions to ensure articles of different weights travel at the same rate Variable speed control with rotary switch for 10 fixed speed settings or by external voltage input for up to 16 speeds Direction control by onboard DIP switch or external signal input Adjustable acceleration and deceleration time (0 to 2.5s) Switch for manual or automatic recovery of thermal overload device Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more Induced voltage protection Includes mounting hardware and wiring connectors Two (2) M4 x 15 phillips pan head mounting screws and nuts Connectors for power and control are: Power: WAGO #231-102/026-000 (Included) Control: WAGO #733-105 (Included)

Features:

Designed for use with the high torque PM635KE (up to 10A)
Built in thermal protection for both driver card and Power Moller
Two LED’s to identify type of error and number of occurrences
Dynamic brake control
Stable speed functions to ensure articles of different weights travel at the same rate
Variable speed control with rotary switch for 10 fixed speed settings or by external voltage input for up to 16 speeds
Direction control by onboard DIP switch or external signal input
Adjustable acceleration and deceleration time (0 to 2.5s)
Switch for manual or automatic recovery of thermal overload device
Forcibly stops the motor if motor lock or thermal overload error lasts for 4 seconds or more
Induced voltage protection
Includes mounting hardware and wiring connectors
Two (2) M4 x 15 phillips pan head mounting screws and nuts
Connectors for power and control are: Power: WAGO #231-102/026-000 (Included)
Control: WAGO #733-105 (Included)

Supplier's Site Datasheet

Technical Specifications

  ITOH Denki USA, Inc.
Product Category Motion Controllers
Product Number CBM-103F
Product Name Driver Card
Axes 1.0
Setup Other
Operating Mode Other
Features Dynamic Braking; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
Unlock Full Specs
to access all available technical data