Universal Wire Works Inc. Bare Wire Alloy C-276

Description
Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it suitable for most chemical process applications in the as welded condition. Alloy C-276 has exceptional resistance to strong oxidizing agents such as ferric and cupric chlorides, hot contaminated mineral acids, acetic anhydride, sea water and brine solutions. Alloy C-276 is known to resist the corrosive effects of wet chlorine gas, hypochlorite and chlorine dioxide solutions. Alloy C-276 is resistant to oxidizing and reducing atmospheres up to 1900 degrees F and is particularly useful where parts are wither highly stressed or subject to repeated thermal shock at temperatures from 1600 to 1800 degrees F, which makes this alloy useful for hot metal handling equipment and forging hammers and rings.
Description
Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it suitable for most chemical process applications in the as welded condition. Alloy C-276 has exceptional resistance to strong oxidizing agents such as ferric and cupric chlorides, hot contaminated mineral acids, acetic anhydride, sea water and brine solutions. Alloy C-276 is known to resist the corrosive effects of wet chlorine gas, hypochlorite and chlorine dioxide solutions. Alloy C-276 is resistant to oxidizing and reducing atmospheres up to 1900 degrees F and is particularly useful where parts are wither highly stressed or subject to repeated thermal shock at temperatures from 1600 to 1800 degrees F, which makes this alloy useful for hot metal handling equipment and forging hammers and rings.

Suppliers

Company
Product
Description
Supplier Links
Bare Wire Alloy C-276
Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it suitable for most chemical process applications in the as welded condition. Alloy C-276 has exceptional resistance to strong oxidizing agents such as ferric and cupric chlorides, hot contaminated mineral acids, acetic anhydride, sea water and brine solutions. Alloy C-276 is known to resist the corrosive effects of wet chlorine gas, hypochlorite and chlorine dioxide solutions. Alloy C-276 is resistant to oxidizing and reducing atmospheres up to 1900 degrees F and is particularly useful where parts are wither highly stressed or subject to repeated thermal shock at temperatures from 1600 to 1800 degrees F, which makes this alloy useful for hot metal handling equipment and forging hammers and rings.

Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it suitable for most chemical process applications in the as welded condition. Alloy C-276 has exceptional resistance to strong oxidizing agents such as ferric and cupric chlorides, hot contaminated mineral acids, acetic anhydride, sea water and brine solutions. Alloy C-276 is known to resist the corrosive effects of wet chlorine gas, hypochlorite and chlorine dioxide solutions. Alloy C-276 is resistant to oxidizing and reducing atmospheres up to 1900 degrees F and is particularly useful where parts are wither highly stressed or subject to repeated thermal shock at temperatures from 1600 to 1800 degrees F, which makes this alloy useful for hot metal handling equipment and forging hammers and rings.

Supplier's Site
Coated Electrode - Alloy C-276 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy C-276
Coated Electrode Alloy C-276
Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it suitable for most chemical process applications in the as welded condition. Alloy C-276 has exceptional resistance to strong oxidizing agents such as ferric and cupric chlorides, hot contaminated mineral acids, acetic anhydride, sea water and brine solutions. Alloy C-276 is known to resist the corrosive effects of wet chlorine gas, hypochlorite and chlorine dioxide solutions. Alloy C-276 is resistant to oxidizing and reducing atmospheres up to 1900 degrees F and is particularly useful where parts are wither highly stressed or subject to repeated thermal shock at temperatures from 1600 to 1800 degrees F, which makes this alloy useful for hot metal handling equipment and forging hammers and rings.

Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making it suitable for most chemical process applications in the as welded condition. Alloy C-276 has exceptional resistance to strong oxidizing agents such as ferric and cupric chlorides, hot contaminated mineral acids, acetic anhydride, sea water and brine solutions. Alloy C-276 is known to resist the corrosive effects of wet chlorine gas, hypochlorite and chlorine dioxide solutions. Alloy C-276 is resistant to oxidizing and reducing atmospheres up to 1900 degrees F and is particularly useful where parts are wither highly stressed or subject to repeated thermal shock at temperatures from 1600 to 1800 degrees F, which makes this alloy useful for hot metal handling equipment and forging hammers and rings.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number Alloy C-276 Alloy C-276
Product Name Bare Wire Coated Electrode
Type Nickel Nickel; Alloy
Shape / Form Wire Wire; Coated Electrodes
Features Corrosion Resistant; Superalloy Corrosion Resistant
Applications Chemical or material processing Chemical or material processing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 2908726 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications 316
Width / OD 0.9843 inch (25 mm)
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
Resistance Alloy - NOVENTIN® - Isabellenhutte USA
Specs
Type Copper; Alloy
Processing, Temper & Finish Annealed
Specifications EN
View Details
Custom Roll Formed Cee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details