Universal Wire Works Inc. Coated Electrode Alloy 132

Description
Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 132 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 132
Coated Electrode Alloy 132
Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 132 is used for arc welding Inconel type alloy 600 and 601 and stainless alloy 330. Deposited weld metal has excellent high temperature strength and oxidation resistance. The dissimilar welding applications include joining Inconel and Incoloy type alloys to carbon steel, stainless steel, nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Alloy 132
Product Name Coated Electrode
Type Nickel
Shape / Form Wire; Coated Electrodes
Features Superalloy
Applications Welding
Unlock Full Specs
to access all available technical data

Similar Products

2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Sound Barriers -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Rings -  - MP Metal Products
Specs
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details