Eagle Stainless Tube & Fabrication, Inc. Datasheets for Medical Tubing
Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications.
Medical Tubing: Learn more
| Product Name | Notes |
|---|---|
| As the leading supplier of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries... | |
| Eagle manufactures both seamless and welded tubing in a range of diameters from .040″ through 1.00″ in lengths up to 17′. At Eagle, we offer a full in-house tool and... | |
| Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm... | |
| Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of... | |
| Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify... | |
| Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle’s ISO quality... | |
| Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific... | |
| Fractional stainless steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 316 is a popular grade of stainless steel tubing containing chromium-nickel stainless steel that contains... | |
| Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8... |