Eagle Stainless Tube & Fabrication, Inc. Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or... | |
| Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good... | |
| Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use... | |
| Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that... |