Tube Fabrication Services
Service Detail from Eagle Stainless Tube & Fabrication, Inc.

World Class MetalFabrication
Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance. Eagle manufactures highquality custom fabricated components. Bending/Coiling,Flar
Eagle has had and ISO quality management system in placesince 1998. ISO 9001 and ISO 13485quality management creates overall value.
Specifications
Company Information
At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
Certifications / Standards
ISO 9001:2000; ISO 13485:2003
Capabilities
Annealing / Heat Treating; Buffing; Cut-to-Length; End Forming; End Flattening; Machining; Slotting; Swaging; In-line Welding
Materials
Aluminum; Copper; Stainless Steel; Titanium
More Information
Product Announcements