Eagle Stainless Tube & Fabrication, Inc. Datasheets for Stainless Steel Alloys
Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels.
Stainless Steel Alloys: Learn more
| Product Name | Notes |
|---|---|
| Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or... | |
| Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good... | |
| Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use... | |
| Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that... |