EDM Machining Services
Service Detail from Eagle Stainless Tube & Fabrication, Inc.

At Eagle Stainless, we’re proud to offer a comprehensive suite of wire Electrical Discharge Machining (EDM) and laser machining services. This advanced capability provides a close tolerance, high precision process for creating simple or extremely complex shapes and patterns. CNC controlled cutting patterns can be completed quickly on a wide range of stainless steel alloys, while maintaining a low Ra surface roughness. While standard surface roughness of approximately 60 Ra is typical, a lower roughness of ~16 Ra is possible, allowing us to offer our valued customers a truly customized end product.
The most important advantage of using wire EDM is that this method can provide high dimensional accuracy for close fitting parts. The process can make sharp inside corners. EDM can cut material thickness from only a few thousandths of an inch to several inches. Custom tooling is generally not needed.No matter your unique specifications of pattern, shape, or application, Eagle Stainless has the wire EDM equipment, experience, and expertise to provide a quick, precise solution.