KD11-SH is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line.
Material: Crepe
Standard Color: Off White
| Caplugs | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | KD11-50MM |
| Product Name | KD11 Crepe Paper Tape |
| Type | Adhesive Tape |