Caplugs KD11 Crepe Paper Tape KD11-5MM

Description
KD11-SH is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line. Temperature usage up to 300°F (149°C) High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White
Request a Quote
Description
KD11-SH is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line. Temperature usage up to 300°F (149°C) High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KD11 Crepe Paper Tape - KD11-5MM - Caplugs
Buffalo, NY, USA
KD11 Crepe Paper Tape
KD11-5MM
KD11 Crepe Paper Tape KD11-5MM
KD11-SH is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line. Temperature usage up to 300°F (149°C) High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White

KD11-SH is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both resistance to paint flaking and a clean well-defined masking line.

  • Temperature usage up to 300°F (149°C)
  • High quality
  • Heat resistant
  • Clean removal (no residue)

Material: Crepe
Standard Color: Off White

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number KD11-5MM
Product Name KD11 Crepe Paper Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ01500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Lead Foil Discs - LF010MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Polyimide Discs - KP05500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Aluminum Foil Discs - AF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details