Nylacast LLC Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| Aquanyl is a copolymer of Nylon 6 and Nylon 12 produced via the anionic polymerization process using the monomer's Caprolactam and Laurinlactam. It has reduced water absorption, improved stability and... | |
| HS Blue is a heat Stabilised Cast Nylon 6. Its mechanical properties are maintained when operating at higher temperature and improves mechanical properties. This helps to reduce the stress distortion... | |
| Natural PA6 is the base to the other grades of material offered by Nylacast. It is available in Natural (off white) or Black colour. It is made by ionic polymerisation... | |
| Nylacast Moly is part of the Cast Nylon 6 family. Its improved crystallization occurs by the addition of Molybdenum Disulphide. It includes MoS2, which is an extremely effective self dry... | |
| Nylube was launched into Nylacast product range in 1989 as the progression to Oilon. It is one of the most important developments in the Nylacast product range. Nylube has substantially... | |
| Oilon was first introduced into the market back in 1974. It was the very first authentic lubricated nylon having a blended liquid lubricant system built in during the process stages. | |
| POM-C otherwise known as Acetal Copolymer is an engineered plastic. The highly crystalline resins are strong, rigid and have a low coefficient of friction in comparison to metals and other... | |
| We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture... | |
| We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture... | |
| We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we... |