Nylacast LLC Nylacast PA 6 C

Description
Natural PA6 is the base to the other grades of material offered by Nylacast. It is available in Natural (off white) or Black colour. It is made by ionic polymerisation of e-caprolactam under anhydrius conditions in the presence of strong acids or bases. It has a higher tensile, compressive and flexural strength than extruded or injection moulding nylon 6. This is because gravitationaly cast nylon 6 does have higher molecular weight and higher crystalinity.
Description
Natural PA6 is the base to the other grades of material offered by Nylacast. It is available in Natural (off white) or Black colour. It is made by ionic polymerisation of e-caprolactam under anhydrius conditions in the presence of strong acids or bases. It has a higher tensile, compressive and flexural strength than extruded or injection moulding nylon 6. This is because gravitationaly cast nylon 6 does have higher molecular weight and higher crystalinity.

Suppliers

Company
Product
Description
Supplier Links
Nylacast PA 6 C -  - Nylacast LLC
Lebanon, PA, USA
Nylacast PA 6 C
Nylacast PA 6 C
Natural PA6 is the base to the other grades of material offered by Nylacast. It is available in Natural (off white) or Black colour. It is made by ionic polymerisation of e-caprolactam under anhydrius conditions in the presence of strong acids or bases. It has a higher tensile, compressive and flexural strength than extruded or injection moulding nylon 6. This is because gravitationaly cast nylon 6 does have higher molecular weight and higher crystalinity.

Natural PA6 is the base to the other grades of material offered by Nylacast. It is available in Natural (off white) or Black colour. It is made by ionic polymerisation of e-caprolactam under anhydrius conditions in the presence of strong acids or bases. It has a higher tensile, compressive and flexural strength than extruded or injection moulding nylon 6. This is because gravitationaly cast nylon 6 does have higher molecular weight and higher crystalinity.

Supplier's Site

Technical Specifications

  Nylacast LLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Nylacast PA 6 C
Form / Shape Rod or Round Stock; Plate
Chemical System Polyamide
Filler Unfilled
Thickness 0.2500 to 4.75 inch (6.35 to 121 mm)
Width / O.D. 24 to 48 inch (610 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

black ptfe parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Anti-static or ESD Control
Industry Automotive; Automotive industry, hydraulic industry, aerospace and so on
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
End plate - 2116-1291 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details