Nylacast LLC Standard Sheet 85 mm Thick

Description
We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm
Description
We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm

Suppliers

Company
Product
Description
Supplier Links
Standard Sheet - 85 mm Thick - Nylacast LLC
Lebanon, PA, USA
Standard Sheet
85 mm Thick
Standard Sheet 85 mm Thick
We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm

We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick.

The standard size we manufacture in the plate range is:

2440 x 1220mm
2000 x 1220mm
2000 x 1000mm
1220 x 1220mm
1220 x 610mm
1000 x 1000mm
1000 x 500mm

Supplier's Site

Technical Specifications

  Nylacast LLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 85 mm Thick
Product Name Standard Sheet
Form / Shape Plate
Chemical System Fluoropolymer (optional feature); PEEK (optional feature); Vinyl / PVC (optional feature); Polyethylene (optional feature); Acetal or Polyoxymethylene (POM) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polypropylene (optional feature)
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
End plate - 2116-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details