Nylacast LLC Standard Rod 280 mm O.D.

Description
We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm
Description
We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm

Suppliers

Company
Product
Description
Supplier Links
Standard Rod - 280 mm O.D. - Nylacast LLC
Lebanon, PA, USA
Standard Rod
280 mm O.D.
Standard Rod 280 mm O.D.
We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm

We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter.

The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm

Supplier's Site
Standard Tube - 280 mm O.D. - Nylacast LLC
Lebanon, PA, USA
Standard Tube
280 mm O.D.
Standard Tube 280 mm O.D.
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost Improve production output Add value to a machined component Nylacast Tube Express We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm. For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD.

The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm.

Using a cast tubing where practical will:

  • Reduce labour cost
  • Improve production output
  • Add value to a machined component

Nylacast Tube Express

We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm.

For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

Supplier's Site

Technical Specifications

  Nylacast LLC Nylacast LLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 280 mm O.D. 280 mm O.D.
Product Name Standard Rod Standard Tube
Form / Shape Rod or Round Stock Hollow or Tubular Stock; Rod or Round Stock
Chemical System Fluoropolymer (optional feature); PEEK (optional feature); Vinyl / PVC (optional feature); Polyethylene (optional feature); Acetal or Polyoxymethylene (POM) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polypropylene (optional feature) Fluoropolymer (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polyamide
Filler Unfilled Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

PTFE flanges -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Food and Beverage
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
End plate - 2004-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.17 inch (29.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details