Nylacast LLC Standard Tube 120 mm O.D.

Description
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost Improve production output Add value to a machined component Nylacast Tube Express We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm. For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:
Description
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost Improve production output Add value to a machined component Nylacast Tube Express We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm. For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

Suppliers

Company
Product
Description
Supplier Links
Standard Tube - 120 mm O.D. - Nylacast LLC
Lebanon, PA, USA
Standard Tube
120 mm O.D.
Standard Tube 120 mm O.D.
We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost Improve production output Add value to a machined component Nylacast Tube Express We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm. For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD.

The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm.

Using a cast tubing where practical will:

  • Reduce labour cost
  • Improve production output
  • Add value to a machined component

Nylacast Tube Express

We are offering a 7 day delivery time* for cast Nylon tubes from 50mm OD up to 250mm OD. In the standard length of 1000mm & 1220 mm.

For a view of the sizes in our express programme, download the Nylacast Express Tube Brochure below:

Supplier's Site
Standard Rod - 120 mm O.D. - Nylacast LLC
Lebanon, PA, USA
Standard Rod
120 mm O.D.
Standard Rod 120 mm O.D.
We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm

We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter.

The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm

Supplier's Site

Technical Specifications

  Nylacast LLC Nylacast LLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 120 mm O.D. 120 mm O.D.
Product Name Standard Tube Standard Rod
Form / Shape Hollow or Tubular Stock; Rod or Round Stock Rod or Round Stock
Chemical System Fluoropolymer (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polyamide Fluoropolymer (optional feature); PEEK (optional feature); Vinyl / PVC (optional feature); Polyethylene (optional feature); Acetal or Polyoxymethylene (POM) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polypropylene (optional feature)
Filler Unfilled Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Molding & Machining -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Length 20 inch (508 mm)
Industry OEM or Industrial; Petroleum, chemical, seals and other industries
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
End plate - 727-168 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details