Nylacast LLC Standard Sheet 30 mm Thick

Description
We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm
Description
We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm

Suppliers

Company
Product
Description
Supplier Links
Standard Sheet - 30 mm Thick - Nylacast LLC
Lebanon, PA, USA
Standard Sheet
30 mm Thick
Standard Sheet 30 mm Thick
We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm 2000 x 1220mm 2000 x 1000mm 1220 x 1220mm 1220 x 610mm 1000 x 1000mm 1000 x 500mm

We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick.

The standard size we manufacture in the plate range is:

2440 x 1220mm
2000 x 1220mm
2000 x 1000mm
1220 x 1220mm
1220 x 610mm
1000 x 1000mm
1000 x 500mm

Supplier's Site

Technical Specifications

  Nylacast LLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 30 mm Thick
Product Name Standard Sheet
Form / Shape Plate
Chemical System Fluoropolymer (optional feature); PEEK (optional feature); Vinyl / PVC (optional feature); Polyethylene (optional feature); Acetal or Polyoxymethylene (POM) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polypropylene (optional feature)
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
End plate - 2007-8893 - WAGO
Specs
Form / Shape Plate
Thickness 1.99 inch (50.5 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details