Bunting Bearings, LLC B04 Bronze Bars

Description
B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and cored bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties: (Not to be used for specification purposes.) Copper: 85.00 – 89.00% Tin: 6.00 – 7.50% Lead: 0.10% max. Zinc: 2.00 – 4.00% Nickel: 0.50 – 1.00% Bismuth: 1.70 – 2.70% Physical Properties: Continuous Cast Tensile Strength, PSI:30,000 min. Yield Strength, PSI:14,000 min. Elongation:12% min. Machinability Rating:70. Minimum Operating Temperature:-450°F. Maximum Operating Temperature:500°F.
Description
B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and cored bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties: (Not to be used for specification purposes.) Copper: 85.00 – 89.00% Tin: 6.00 – 7.50% Lead: 0.10% max. Zinc: 2.00 – 4.00% Nickel: 0.50 – 1.00% Bismuth: 1.70 – 2.70% Physical Properties: Continuous Cast Tensile Strength, PSI:30,000 min. Yield Strength, PSI:14,000 min. Elongation:12% min. Machinability Rating:70. Minimum Operating Temperature:-450°F. Maximum Operating Temperature:500°F.

Suppliers

Company
Product
Description
Supplier Links
B04 Bronze Bars -  - Bunting Bearings, LLC
Holland, OH, USA
B04 Bronze Bars
B04 Bronze Bars
B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid and cored bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties: (Not to be used for specification purposes.) Copper: 85.00 – 89.00% Tin: 6.00 – 7.50% Lead: 0.10% max. Zinc: 2.00 – 4.00% Nickel: 0.50 – 1.00% Bismuth: 1.70 – 2.70% Physical Properties: Continuous Cast Tensile Strength, PSI:30,000 min. Yield Strength, PSI:14,000 min. Elongation:12% min. Machinability Rating:70. Minimum Operating Temperature:-450°F. Maximum Operating Temperature:500°F.

B04 is a “GREEN” non-leaded alloy
Copper-Bismuth Bronze C89835 Federalloy III (932 Version)

Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects.
Solid and cored bars are stocked in 13" increments and 105" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs.
Typical Properties: (Not to be used for specification purposes.)
Copper: 85.00 – 89.00%
Tin: 6.00 – 7.50%
Lead: 0.10% max.
Zinc: 2.00 – 4.00%
Nickel: 0.50 – 1.00%
Bismuth: 1.70 – 2.70%
Physical Properties: Continuous Cast
Tensile Strength, PSI:30,000 min.
Yield Strength, PSI:14,000 min.
Elongation:12% min.
Machinability Rating:70.
Minimum Operating Temperature:-450°F.
Maximum Operating Temperature:500°F.

Supplier's Site

Technical Specifications

  Bunting Bearings, LLC
Product Category Metal Shapes and Stock
Product Name B04 Bronze Bars
Type Copper
Unlock Full Specs
to access all available technical data

Similar Products

SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details