Meyer Wire & Cable Co., LLC Datasheets for Coiled Cords and Cables

Coiled cords and cables have a spring-like form that allows them to stretch and bend with minimal stress on the wire. They can be extended to a length several times greater than their at-rest length, but return to their original length when released.
Coiled Cords and Cables: Learn more

Product Name Notes
Available Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5 Max. Service Temperature 80°C. Tinned Soft Copper PVC Insulated except where noted as P (Polypropylene). PVC Jacketed except...
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black...
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic...
Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5 Also available with Polyurethane or TPR Jacket.
T3407 is the standard for telephone cord tinsel conductors. The parts are available with or without modular connectors. Please specify the retracted or extended length required. Black and Silver satin...
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
UL Listed. Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5 Modular Plugs Both Ends ( Pin 1-1). Tinned Soft Copper. Polypropylene Insulated. Matte Black Jacket