Meyer Wire & Cable Co., LLC Power Coil Cords : PVC JACKETED 83426

Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket
Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Power Coil Cords : PVC JACKETED - 83426 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Power Coil Cords : PVC JACKETED
83426
Power Coil Cords : PVC JACKETED 83426
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket

Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5
Max Service Temperature 80°C (UL Listed)
Max Service Temperature 105°C (non-UL Listed)
Bare Soft Copper *PVC Insulated *Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 83426
Product Name Power Coil Cords : PVC JACKETED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Telecommunications (optional feature); Video (optional feature); Medical (optional feature); Networking (optional feature); Computer (optional feature)
View Details
Overall Shielded Retractile Communication Cord - 135 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
View Details
MastLite™  Extreme Performance Coil Cord - MLX144 - Winchester Interconnect
Specs
Product Category Cable
Rated Voltage ? to 0.6000 kilovolts
Rated Temperature -10 to 90 C (14 to 194 F)
View Details
Retractile Communication Cord - 995D - Daburn Electronics & Cable
Daburn Electronics & Cable
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 1 to 8 #
Rated Voltage 0.3000 kilovolts
View Details