Meyer Wire & Cable Co., LLC Electronics Shielded Coil Cords : PVC 62231

Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Electronics Shielded Coil Cords : PVC - 62231 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Electronics Shielded Coil Cords : PVC
62231
Electronics Shielded Coil Cords : PVC 62231
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5
Max. Service Temperature 80°C. Tinned soft copper.
Polypropylene insulated. Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 62231
Product Name Electronics Shielded Coil Cords : PVC
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Shielded Communication - 170 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications; Computer
Cable Length 1 ft (3.05 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Telecommunications (optional feature); Video (optional feature); Medical (optional feature); Networking (optional feature); Computer (optional feature)
View Details
MastLite™  Extreme Performance Coil Cord - MLX147 - Winchester Interconnect
Specs
Product Category Cable
Rated Voltage ? to 0.6000 kilovolts
Rated Temperature -10 to 90 C (14 to 194 F)
View Details
Retractile Communication Cord - 975 - 978 - Daburn Electronics & Cable
Specs
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Number of Conductors 2 to 15 #
Rated Voltage 0.3000 kilovolts
View Details