Meyer Wire & Cable Co., LLC Electronics Coil Cords : Polyurethane 121232

Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Electronics Coil Cords : Polyurethane - 121232 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Electronics Coil Cords : Polyurethane
121232
Electronics Coil Cords : Polyurethane 121232
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5
Max. Service Temperature 80°C. Tinned soft copper.
Polypropylene insulated. Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 121232
Product Name Electronics Coil Cords : Polyurethane
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Overall Shielded Retractile Communication Cord - 135 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
View Details
Coiled 3.5mm Stereo Audio Cable, Male / Male, 1.0 ft (Relaxed Length) - CTL35MMC-1 - L-com, Inc.
Specs
Product Category Cable Assembly
Application Video; Audio
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Retractable Sensor Cables - RSC and RSCM Series - OMEGA Engineering, Inc.
Specs
Product Category Cable Assembly
View Details