Meyer Wire & Cable Co., LLC Power Coil Cords: TPE JACKETED 93326

Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.
Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Suppliers

Company
Product
Description
Supplier Links
Power Coil Cords: TPE JACKETED - 93326 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Power Coil Cords: TPE JACKETED
93326
Power Coil Cords: TPE JACKETED 93326
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5
Service Temperature -45°C to 90°C (200°F)
Bare Soft Copper *TPE Insulated *Black Jacket
TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 93326
Product Name Power Coil Cords: TPE JACKETED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Retractile Communication Cord -  - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
MastLite™  Extreme Performance Coil Cord - MLS169 - Winchester Interconnect
Specs
Product Category Cable
Rated Voltage ? to 0.6000 kilovolts
Rated Temperature -10 to 90 C (14 to 194 F)
View Details
Retractile Cord - 980 - 982 - Daburn Electronics & Cable
Daburn Electronics & Cable
Specs
Cable Length 1.5 ft (4.57 dm)
Number of Conductors 2 to 3 #
Rated Voltage 0.3000 kilovolts
View Details