Meyer Wire & Cable Co., LLC Electronics Shielded Coil Cords : PVC 72231

Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Electronics Shielded Coil Cords : PVC - 72231 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Electronics Shielded Coil Cords : PVC
72231
Electronics Shielded Coil Cords : PVC 72231
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5
Max. Service Temperature 80°C. Tinned soft copper.
Polypropylene insulated. Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 72231
Product Name Electronics Shielded Coil Cords : PVC
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Shielded Retractile Communication Cord -  - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
View Details
Custom Coil Cords -  - Carrio Cabling Corp.
Carrio Cabling Corp.
Specs
Product Category Cable Assembly
Application Medical; Audio
View Details
Large Series - 15-Pole 24V Large Coils - 00559170 - Littelfuse, Inc.
Specs
Product Category Cable Assembly
Rated Voltage 0.0240 kilovolts
View Details
2 suppliers