Saint-Gobain Coating Solutions Rope Hardfacing Flexible Cord Grade A Tuf-Cote®

Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance
Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

Suppliers

Company
Product
Description
Supplier Links
Rope Hardfacing Flexible Cord - Grade A Tuf-Cote® - Saint-Gobain Coating Solutions
Worcester, MA, USA
Rope Hardfacing Flexible Cord
Grade A Tuf-Cote®
Rope Hardfacing Flexible Cord Grade A Tuf-Cote®
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions

When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment.

Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications.

Easy Application for a Tough, Economical Hardfacing Solution

Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment.

Technically Superior Chemistry for Maximum Toughness

Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application.

Features & Benefits

  • Very good abrasion resistance
  • Good erosion resistance
  • Moderate shock resistance
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Protective Liners and Lining Systems
Product Number Grade A Tuf-Cote®
Product Name Rope Hardfacing Flexible Cord
Function Abrasion or Sliding Wear
Unlock Full Specs
to access all available technical data

Similar Products

Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Custom Wear Plates and Liners - HPA Cobalt 6B H - High Performance Alloys, Inc.
Specs
Function Abrasion or Sliding Wear
Industry / Application Chemical; Food Contact, Pharmaceutical or Sanitary
Liner Materials Metal
View Details
Cement-Mortar Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details