PREMA Semiconductor GmbH Datasheets for LED Drivers
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more
| Product Name | Notes |
|---|---|
| LED solar lamps operate with automatic LED control depending on the ambient light level. The battery is charged by solar cells. Normally this requires several components like Schottky diodes, capacitors,... | |
| The core of this white LED driver consists of a step-up converter with current output, which provides an output voltage of typically 3.6 V for white LEDs. The input voltage... | |
| The inductive converter PR4101 drives single or multiple LEDs with currents from 100mA up to several amps, depending on the configuration of external components, from a supply voltage of 9V... | |
| The new PR4404 is a LED driver providing more than 150mA out of one battery cell and up to 300mA from two batteries for one to three power LEDs. A... | |
| LED drivers for up to 23V supply voltage Drives more than 5 white LEDs with 40mA | |
| Power LED drivers for up to 40V supply voltage Driving more than 9W output power with external switch Small package SOT23-5L for PR4103 |