PREMA Semiconductor GmbH High Power LED Buck Driver PR4101

Description
The inductive converter PR4101 drives single or multiple LEDs with currents from 100mA up to several amps, depending on the configuration of external components, from a supply voltage of 9V up to 40V. The driver is suitable for applications with 12V or 24V batteries as well as in lighting fixtures with transformers, replacing halogen lamps there. The PR4101 offers a multitude of intelligent features, including convenient protection functions. An optional external temperature sensor reduces the output current at high temperatures and thus protects the LEDs from overheating. The IC itself is protected by an over temperature shutoff. When switching the circuit off via a control input, it consumes a standby current of less than 35µA. This allows to activate the driver with low power, e.g. by a remote control circuit. The regular operation voltage of PR4101 ranges from 9 to 40V DC. With only a few additional components operation is also possible from 12V or 24V AC. PR4101's VDI input uses the phase-cut supply from conventional dimmers as duty cycle for the output current. A simple circuit allows switching the light softly. The LED current is easily adjusted with an external sense resistor or with a pulse-width modulated signal on the PWM input with a duty cycle between 2 and 100%. The efficiency varies between 70% and 95%, depending on the respective operating conditions. Furthermore, the EMI is improved by variation of the converter frequency over a range of 10%. The PR4101 is especially suited for LCD backlighting and other LED operated lightings. Depending on the application different packages are available, the SO14 (PR4101A) offering all features and the SO8 package (PR4101B) for smaller sized PCBs without power-down and PWM function.
Datasheet
Description
The inductive converter PR4101 drives single or multiple LEDs with currents from 100mA up to several amps, depending on the configuration of external components, from a supply voltage of 9V up to 40V. The driver is suitable for applications with 12V or 24V batteries as well as in lighting fixtures with transformers, replacing halogen lamps there. The PR4101 offers a multitude of intelligent features, including convenient protection functions. An optional external temperature sensor reduces the output current at high temperatures and thus protects the LEDs from overheating. The IC itself is protected by an over temperature shutoff. When switching the circuit off via a control input, it consumes a standby current of less than 35µA. This allows to activate the driver with low power, e.g. by a remote control circuit. The regular operation voltage of PR4101 ranges from 9 to 40V DC. With only a few additional components operation is also possible from 12V or 24V AC. PR4101's VDI input uses the phase-cut supply from conventional dimmers as duty cycle for the output current. A simple circuit allows switching the light softly. The LED current is easily adjusted with an external sense resistor or with a pulse-width modulated signal on the PWM input with a duty cycle between 2 and 100%. The efficiency varies between 70% and 95%, depending on the respective operating conditions. Furthermore, the EMI is improved by variation of the converter frequency over a range of 10%. The PR4101 is especially suited for LCD backlighting and other LED operated lightings. Depending on the application different packages are available, the SO14 (PR4101A) offering all features and the SO8 package (PR4101B) for smaller sized PCBs without power-down and PWM function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power LED Buck Driver - PR4101 - PREMA Semiconductor GmbH
Mainz, Germany
High Power LED Buck Driver
PR4101
High Power LED Buck Driver PR4101
The inductive converter PR4101 drives single or multiple LEDs with currents from 100mA up to several amps, depending on the configuration of external components, from a supply voltage of 9V up to 40V. The driver is suitable for applications with 12V or 24V batteries as well as in lighting fixtures with transformers, replacing halogen lamps there. The PR4101 offers a multitude of intelligent features, including convenient protection functions. An optional external temperature sensor reduces the output current at high temperatures and thus protects the LEDs from overheating. The IC itself is protected by an over temperature shutoff. When switching the circuit off via a control input, it consumes a standby current of less than 35µA. This allows to activate the driver with low power, e.g. by a remote control circuit. The regular operation voltage of PR4101 ranges from 9 to 40V DC. With only a few additional components operation is also possible from 12V or 24V AC. PR4101's VDI input uses the phase-cut supply from conventional dimmers as duty cycle for the output current. A simple circuit allows switching the light softly. The LED current is easily adjusted with an external sense resistor or with a pulse-width modulated signal on the PWM input with a duty cycle between 2 and 100%. The efficiency varies between 70% and 95%, depending on the respective operating conditions. Furthermore, the EMI is improved by variation of the converter frequency over a range of 10%. The PR4101 is especially suited for LCD backlighting and other LED operated lightings. Depending on the application different packages are available, the SO14 (PR4101A) offering all features and the SO8 package (PR4101B) for smaller sized PCBs without power-down and PWM function.

The inductive converter PR4101 drives single or multiple LEDs with currents from 100mA up to several amps, depending on the configuration of external components, from a supply voltage of 9V up to 40V. The driver is suitable for applications with 12V or 24V batteries as well as in lighting fixtures with transformers, replacing halogen lamps there.

The PR4101 offers a multitude of intelligent features, including convenient protection functions. An optional external temperature sensor reduces the output current at high temperatures and thus protects the LEDs from overheating. The IC itself is protected by an over temperature shutoff. When switching the circuit off via a control input, it consumes a standby current of less than 35µA. This allows to activate the driver with low power, e.g. by a remote control circuit. The regular operation voltage of PR4101 ranges from 9 to 40V DC. With only a few additional components operation is also possible from 12V or 24V AC. PR4101's VDI input uses the phase-cut supply from conventional dimmers as duty cycle for the output current.
A simple circuit allows switching the light softly. The LED current is easily adjusted with an external sense resistor or with a pulse-width modulated signal on the PWM input with a duty cycle between 2 and 100%.
The efficiency varies between 70% and 95%, depending on the respective operating conditions. Furthermore, the EMI is improved by variation of the converter frequency over a range of 10%.

The PR4101 is especially suited for LCD backlighting and other LED operated lightings. Depending on the application different packages are available, the SO14 (PR4101A) offering all features and the SO8 package (PR4101B) for smaller sized PCBs without power-down and PWM function.

Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category LED Drivers
Product Number PR4101
Product Name High Power LED Buck Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A6270KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Input Voltage 5.3 to 40 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TL/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers
AC-DC LED Driver IC - ICL5102HV - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current; Constant Voltage
Package Type PG-DSO-19
View Details
2 suppliers