PREMA Semiconductor GmbH LED Driver PR4402

Description
The core of this white LED driver consists of a step-up converter with current output, which provides an output voltage of typically 3.6 V for white LEDs. The input voltage can be as low as 0.9V, thus allowing a. single cell battery operation. For operation of up three LEDs is only one external component needed, which is an inductor. It is recommended to use an inductor value of 22 µH for a maximum battery lifetime ( more than 55 hours with an AA alkaline battery). With a 10 µH coil higher currents can be reached for maximum brightness of the white LEDs.
Datasheet
Description
The core of this white LED driver consists of a step-up converter with current output, which provides an output voltage of typically 3.6 V for white LEDs. The input voltage can be as low as 0.9V, thus allowing a. single cell battery operation. For operation of up three LEDs is only one external component needed, which is an inductor. It is recommended to use an inductor value of 22 µH for a maximum battery lifetime ( more than 55 hours with an AA alkaline battery). With a 10 µH coil higher currents can be reached for maximum brightness of the white LEDs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver - PR4402 - PREMA Semiconductor GmbH
Mainz, Germany
LED Driver
PR4402
LED Driver PR4402
The core of this white LED driver consists of a step-up converter with current output, which provides an output voltage of typically 3.6 V for white LEDs. The input voltage can be as low as 0.9V, thus allowing a. single cell battery operation. For operation of up three LEDs is only one external component needed, which is an inductor. It is recommended to use an inductor value of 22 µH for a maximum battery lifetime ( more than 55 hours with an AA alkaline battery). With a 10 µH coil higher currents can be reached for maximum brightness of the white LEDs.

The core of this white LED driver consists of a step-up converter with current output, which provides an output voltage of typically 3.6 V for white LEDs. The input voltage can be as low as 0.9V, thus allowing a. single cell battery operation.
For operation of up three LEDs is only one external component needed, which is an inductor. It is recommended to use an inductor value of 22 µH for a maximum battery lifetime ( more than 55 hours with an AA alkaline battery). With a 10 µH coil higher currents can be reached for maximum brightness of the white LEDs.

Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category LED Drivers
Product Number PR4402
Product Name LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 90 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM3497MMX - 724568-LM3497MMX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368351-NCR420ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
7 suppliers