PR4103 -- LED BUCK DRIVER
PREMA Semiconductor GmbH
LED Buck Driver
PR4103
Description
Power LED drivers for up to 40V supply voltage
Driving more than 9W output power with external switch
Small package SOT23-5L for PR4103
Description
Power LED drivers for up to 40V supply voltage
Driving more than 9W output power with external switch
Small package SOT23-5L for PR4103
Datasheet
Suppliers
Power LED drivers for up to 40V supply voltage
Driving more than 9W output power with external switch
Small package SOT23-5L for PR4103
- Power LED drivers for up to 40V supply voltage
- Driving more than 9W output power with external switch
- Small package SOT23-5L for PR4103
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
LED Drivers |
|
Product Number
|
PR4103 |
|
Product Name
|
LED Buck Driver |
|
Form Factor
|
Intgrated Circuit (IC)
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Package Type
QFN, 36-pin
View Details
Form Factor
Intgrated Circuit (IC)
Input Voltage
6 to 40 volts
Output Voltage
1.25 to ? volts
View Details
6 suppliers
Input Voltage
5.5 to 40 volts
Output Voltage
40 volts
Number of Channels
3 #
View Details
6 suppliers