PREMA Semiconductor GmbH Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Product Name Notes
The PR2101 is a high voltage, low quiescent current, linear regulator. It has a wide operating input voltage range of 7V to 80V for an output voltage of 5V. Features...