PR4102 -- 21V LED BUCK DRIVER
PREMA Semiconductor GmbH
21V LED Buck Driver
PR4102
Description
LED drivers for up to 23V supply voltage
Drives more than 5 white LEDs with 40mA
Description
LED drivers for up to 23V supply voltage
Drives more than 5 white LEDs with 40mA
Datasheet
Suppliers
LED drivers for up to 23V supply voltage
Drives more than 5 white LEDs with 40mA
- LED drivers for up to 23V supply voltage
- Drives more than 5 white LEDs with 40mA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
LED Drivers |
|
Product Number
|
PR4102 |
|
Product Name
|
21V LED Buck Driver |
|
Form Factor
|
Intgrated Circuit (IC)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Form Factor
Intgrated Circuit (IC)
View Details
8 suppliers
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Input Voltage
2.7 to 5.5 volts
View Details
8 suppliers
Form Factor
Intgrated Circuit (IC)
Output Current
15 to 360 milliamps
Number of Channels
1 #
View Details