Lansdale Semiconductor, Inc. Dual One Shot Multivibrator 9602/E,F

Description
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual One Shot Multivibrator
9602/E,F
Dual One Shot Multivibrator 9602/E,F
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Dual Monostable Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Monostable Multivibrator
9602/E,F
Dual Monostable Multivibrator 9602/E,F
The following TTL parts were originally supported by Signetics.

The following TTL parts were originally supported by Signetics.

Technical Specifications

  Lansdale Semiconductor, Inc. Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 9602/E,F 9602/E,F
Product Name Dual One Shot Multivibrator Dual Monostable Multivibrator
Supply Voltage 7 VDC 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL TTL
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC74HC4538AFR2-MO - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-6109-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWRE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details