Jiangyin Deli Laser Solutions Co., Ltd. Datasheets for Fiber Lasers

Fiber lasers use optical fibers doped with low levels of rare-earth halides as the lasing medium to amplify light.
Fiber Lasers: Learn more

Product Name Notes
Fiber Laser Cutting System,Mainly apply to micro cutting, grooving and drilling on all kinds of metals, ceramics and alloys -Specifications:Min scribing width: 20umMin hole-drilling dia.: 50umPositioning precision: 5umRepetition: 2um3-axis working...
Small laser spot size; narrow line width. Small heat-affected zone. Flexible non-contact processing, able to process any shape. Layer-by-layer processing; switchable gas source. Image target capturing for automatic processing. Positional...
This machine is mostly used for marking on different kinds of material surface, diagram, characters, bar code, and QR code. Power:20W,50W100W200 W Pulse width6-250ns Repetition frequency1-1000kHz Wave length1064nm Scanning speed2000mm/s...