Jiangyin Deli Laser Solutions Co., Ltd. Datasheets for Lasers

Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more

Product Name Notes
355nm/ 532nm/ 1064nm Pulse Width 15ps Operating repetition rate of 1Hz~1000kHz Burst Mode available Long-life Fiber Seed Laser Integrated Ethernet Communications, achieve remote diagnosis
Highlight Repetition frequency adjustable from 1Hz to 1000kHz TEM00(M2<1.3) Pulse width<500fs Pulse on demand Burst Mode output Power monitoring and adjustment Data Logging Remote diagnosis Ethernet communication Super-clean laboratory
Adopting CO2 laser + galvanometer configuration with automation, it can achieve high-speed POL cutting. Materials being cut: POL Work size: 1458mm×830mm Cutting Type: Straight-line cutting Equipment structure: 1 cutting head...
Fiber Laser Cutting System,Mainly apply to micro cutting, grooving and drilling on all kinds of metals, ceramics and alloys -Specifications:Min scribing width: 20umMin hole-drilling dia.: 50umPositioning precision: 5umRepetition: 2um3-axis working...
Small laser spot size; narrow line width. Small heat-affected zone. Flexible non-contact processing, able to process any shape. Layer-by-layer processing; switchable gas source. Image target capturing for automatic processing. Positional...
the YAG laser has a lot of Typical Applications,such as Engraving, Entertainmen or Industrial Illumination,Microma chining,Scientific Research, Ceramics marking and cutting, glass cutting and Glass Marking, Radar, and so on.
This machine is mostly used for marking on different kinds of material surface, diagram, characters, bar code, and QR code. Power:20W,50W100W200 W Pulse width6-250ns Repetition frequency1-1000kHz Wave length1064nm Scanning speed2000mm/s...
We also offer customized lasers with higher power, different optimum frequency, or Nd:YAG medium.
We also offer customized lasers with higher power, different optimum frequency, or Nd:YAG medium. Mechanical Specifications: (All dimensions are in [mm] unless otherwise noted.)