Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life, abrasion resistance, very good chemical resistance and performs best in higher load carrying applications. Everlube 9002 currently qualifies to MIL-L-46010F and GE A50TF303.
| Everlube Products | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | Everlube®9002 |
| Product Name | Water Based MoS2 Solid Film Lubricant |
| Type | Solid or Dry Film Lubricant |
| Functions | Lubricant; Bearings |
| Composition / Chemistry | Water Soluble / Emulsion; Molybdenum or Metal Sulphide |
| Industry Applications | Aerospace; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military |